L99SD01-E Special Functions by STMicroelectronics

Integrated solenoid driver for automotive applications


The L99SD01-E is a device intended for driving inductive loads. The inputs are CMOS-compatible. The diagnostic outputs CLAMP_FLAG and FAULT provide an indication of demagnetization mode and fault conditions, respectively. The integrated standard serial interface (I 2 C) allows to digitally set peak and hold current values and other injection parameters. It also provides detailed diagnostic information. The device should work with pre-programmed peak and hold current values when values are not set by external micro. All injection parameters can be changed during operating conditions and taken into account at the first injection rising edge after the end of communication. Diagnostic information is available in case of overcurrent, overtemperature, overvoltage and open-load.

Where to Buy

Prices starting from US$5.04

Distributor Stock
Logo for Farnell
Farnell
from US$5.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.06
-
Buy Now
Logo for element14
element14
from US$5.04
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Excitation switch S1 = 60 mΩ
Recirculation Switch S2= 60 mΩ
CMOS compatible Inputs
Load current up to 14 A
Integrated clamp structure Switch S1clamp voltage = 45 V (minimum)
Switch S1clamp voltage = 45 V (minimum)
Current sense amplifier with internal sense resistor
S1switch PWM operation above 10 KHz
I2C standard interface for mode control and enhanced diagnostic
Diagnostic output: Open drain fault detection Flag of clamp activation at the end of injection cycle
Open drain fault detection
Flag of clamp activation at the end of injection cycle
Input for voltage monitoring and feedback
Thermal shutdown and warning
Overcurrent shutdown and diagnostic
Undervoltage and overvoltage detection
Open-load detection

Alternative Descriptions

Inductive Load Driver, 14A, Powersso-36 | Newark Electronics
INDUCTIVE LOAD DRIVER, 14A, POWERSSO-36 | element14
Integrated Valve Driver 36-Pin PowerSSO Tube | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L99SD01-E?

Additional datasheets, footprints and schematics for L99SD01-E are listed on our Part Details page. You can also find images and similar parts to L99SD01-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L99SD01-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L99SD01-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L99SD01-E fall under?

The L99SD01-E is listed under Automotive Analog and Power > Special Functions.

Can I view similar or alternative parts?

You can view similar parts to L99SD01-E when available in the Special Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L99SD01-E you can contact the distributor directly for product support, shipping queries etc.

Is the L99SD01-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L99SD01-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for L99SD01-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L99SD01-E often in real-time on the comparison pages.

What if I can't find stock of L99SD01-E?

You can fill out our help required form which you can use to request a quote for L99SD01-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay