Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 4Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | - |
Core Chip | L99LD21 |
Dimming Control Type | - |
Kit Contents | Expansion Board L99LD21 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
L99LD21-ADIS, LED Lighting Discovery Dev | RS |
Discovery Expansion Board, Led Driver | Newark Electronics |
DISCOVERY EXPANSION BOARD, LED DRIVER | element14 |
L99LD21 High Power LED Driver Discovery Board | Avnet America |
Where can I find additional details, specifications and documents for a L99LD21-ADIS?
Additional datasheets, footprints and schematics for L99LD21-ADIS are listed on our Part Details page. You can also find images and similar parts to L99LD21-ADIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L99LD21-ADIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L99LD21-ADIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L99LD21-ADIS fall under?
The L99LD21-ADIS is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to L99LD21-ADIS when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L99LD21-ADIS you can contact the distributor directly for product support, shipping queries etc.
Is the L99LD21-ADIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L99LD21-ADIS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for L99LD21-ADIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L99LD21-ADIS often in real-time on the comparison pages.
What if I can't find stock of L99LD21-ADIS?
You can fill out our help required form which you can use to request a quote for L99LD21-ADIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.