Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC |
---|---|
No. of Outputs | 6Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
DOOR ACTUATOR DRIVER, DC, TQFP-64 | Farnell |
Door Ic |Stmicroelectronics L99DZ81EP | Newark Electronics |
Door Actuator Driver 64-Pin TQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a L99DZ81EP?
Additional datasheets, footprints and schematics for L99DZ81EP are listed on our Part Details page. You can also find images and similar parts to L99DZ81EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L99DZ81EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L99DZ81EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L99DZ81EP fall under?
The L99DZ81EP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L99DZ81EP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L99DZ81EP you can contact the distributor directly for product support, shipping queries etc.
Is the L99DZ81EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L99DZ81EP have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for L99DZ81EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L99DZ81EP often in real-time on the comparison pages.
What if I can't find stock of L99DZ81EP?
You can fill out our help required form which you can use to request a quote for L99DZ81EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.