L9997ND013TR Motor Driver ICs by STMicroelectronics

Dual Half Bridge Driver

Status: Active
Series: L9997ND
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The L9997ND is a monolithic integrated driver, in BCD technology intended to drive various loads,including DC motors. The circuit is optimized for automotive electronics enviromental conditions.

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$1.40
32,374
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
32,374
in stock
Buy Now
Logo for element14
element14
from US$1.50
32,374
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.21
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

OUTPUT SHORT-CIRCUIT PROTECTION
CMOS COMPATIBLE INPUTS WITH HYSTERESIS
REAL TIME DIAGNOSTIC: THERMAL OVERLOAD, OVERVOLTAGE
HALF BRIDGE OUTPUTS WITH TYPICAL RON = 0.7
OPERATING SUPPLY VOLTAGE RANGE 7V TO 16.5V
OUTPUT CURRENT CAPABILITY ±1.2A
VERY LOW QUIESCENT CURRENT IN STANDBY MODE < 1µA
THERMAL SHUTDOWN
SUPPLY OVERVOLTAGE PROTECTION FUNCTION FOR VVS UP TO 40V

Alternative Descriptions

Motor Driver, Half Bridge, 2 O/P, Soic | Newark Electronics
MOTOR DRIVER, HALF BRIDGE, 2 O/P, SOIC | element14
L9997 Series Dual 1.6 A 16.5 V Half Bridge Driver Surface Mount - SOIC-20 | Future Electronics
MOSFET DRVR 2.2A 2-OUT Half Brdg Non-Inv 20-Pin SO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L9997ND013TR?

Additional datasheets, footprints and schematics for L9997ND013TR are listed on our Part Details page. You can also find images and similar parts to L9997ND013TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L9997ND013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9997ND013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L9997ND013TR fall under?

The L9997ND013TR is listed under Automotive Analog and Power > Motor Driver ICs.

Can I view similar or alternative parts?

You can view similar parts to L9997ND013TR when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L9997ND013TR you can contact the distributor directly for product support, shipping queries etc.

Is the L9997ND013TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L9997ND013TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for L9997ND013TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L9997ND013TR often in real-time on the comparison pages.

What if I can't find stock of L9997ND013TR?

You can fill out our help required form which you can use to request a quote for L9997ND013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay