Status: | Active |
---|---|
Series: | L9616 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
2,482
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,592
in stock
|
Buy Now | |
element14
from US$0.83
|
2,482
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 qualified |
ISO/DIS 11898 up to 1 Mbaud |
Transmitter: Generation of differential output signals Short circuit protected from -5 V to 36 V, detection and shutdown Slope control to reduce RFI and EMI Two states adjustable slope control (≤1 Mbaud / ≤250 Kbaud) |
Generation of differential output signals |
Short circuit protected from -5 V to 36 V, detection and shutdown |
Slope control to reduce RFI and EMI |
Two states adjustable slope control (≤1 Mbaud / ≤250 Kbaud) |
Receiver: Differential input with high interference suppression Common mode input voltage range (VCOM) from -2 V to VS+3 V |
Differential input with high interference suppression |
Common mode input voltage range (VCOM) from -2 V to VS+3 V |
ESD protection level up to 4 kV |
Package: SO-8 |
Product Specifications |
---|
DS2091 Automotive high speed CAN bus transceiver |
Brochures |
---|
Electric vehicle (EV) ecosystem |
L9616 Series 5.5 V 1 MBd Rate SMT High Speed Can Bus Transceiver - SOIC-8 | Future Electronics |
Transceiver, Can, 5.5V, Soic-8 | Newark Electronics |
CAN BUS TRANSCEIVER, -40 TO 125DEG C | element14 |
CAN Transceiver, 1 TX, 2 RX, 4.5 V to 5.5 V, 8 Pins, SOIC | EBV Elektronik |
Where can I find additional details, specifications and documents for a L9616-TR?
Additional datasheets, footprints and schematics for L9616-TR are listed on our Part Details page. You can also find images and similar parts to L9616-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9616-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9616-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9616-TR fall under?
The L9616-TR is listed under Automotive Analog and Power > Transceivers.
Can I view similar or alternative parts?
You can view similar parts to L9616-TR when available in the Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9616-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L9616-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9616-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for L9616-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9616-TR often in real-time on the comparison pages.
What if I can't find stock of L9616-TR?
You can fill out our help required form which you can use to request a quote for L9616-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.