Status: | Active |
---|---|
Series: | L9615 |
RoHS: | Compliant |
Prices starting from US$0.56
L9615 MEETS ISO/DIS 11898 UP TO 500KBAUD |
RECEIVER DIFFERENZIAL INPUT WITH HIGH INTERFERENCE SUPPRESSIONCOMMON MODE INPUT VOLTAGE RANGE (VCOM) FROM -2V TO VS+3V |
TRANSMITTER GENERATION OF DIFFERENTIAL OUTPUT SIGNALSSHORT CIRCUIT PROTECTED FROM -5V TO 36V, DETECTION & SHUTDOWNSLOPE CONTROL TO REDUCE RFI AND EMI TWO STATES ADJUSTABLE SLOPE CONTROL (≤500KBAUD/≤125KBAUD) |
PACKAGE: SO 8 |
Product Specifications |
---|
DS1292 Can bus transceiver |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Can Tx Rx, 500Kbaud, 110Deg C, Soic-8 | Newark Electronics |
L9615 Series 5.5 V 500 kBd Surface Mount Can Bus Transceiver - SOIC-8 | Future Electronics |
CAN 500KBd Shutdown 5V 8-Pin SO N T/R | Avnet America |
CAN BUS TRANSCEIVER, -40 TO 110DEG C | element14 |
Where can I find additional details, specifications and documents for a L9615D013TR?
Additional datasheets, footprints and schematics for L9615D013TR are listed on our Part Details page. You can also find images and similar parts to L9615D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9615D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9615D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9615D013TR fall under?
The L9615D013TR is listed under Automotive Analog and Power > Transceivers.
Can I view similar or alternative parts?
You can view similar parts to L9615D013TR when available in the Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9615D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L9615D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9615D013TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L9615D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9615D013TR often in real-time on the comparison pages.
What if I can't find stock of L9615D013TR?
You can fill out our help required form which you can use to request a quote for L9615D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.