Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Low Side |
---|---|
Input Voltage | 45V |
Current Limit | 400mA |
On State Resistance | 1.7ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 20Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 4Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Power Switch Lo Side 15A SOIC20 | RS |
QUAD LOW SIDE DRIVER | Future Electronics |
POWER LOAD SWITCH, 45V, SOIC-20 | element14 |
Power Load Switch, 45V, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a L9333MD?
Additional datasheets, footprints and schematics for L9333MD are listed on our Part Details page. You can also find images and similar parts to L9333MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9333MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9333MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9333MD fall under?
The L9333MD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L9333MD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9333MD you can contact the distributor directly for product support, shipping queries etc.
Is the L9333MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L9333MD have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for L9333MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9333MD often in real-time on the comparison pages.
What if I can't find stock of L9333MD?
You can fill out our help required form which you can use to request a quote for L9333MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.