Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.72
|
3
in stock
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AAA |
Battery Technology | Lithium Iron Disulphide |
Battery Capacity | 1.25Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
RoHS Compliant | NA |
Battery, Non Rechargeable, 1.5V, Aaa | Newark Electronics |
Where can I find additional details, specifications and documents for a L92SBP-4?
Additional datasheets, footprints and schematics for L92SBP-4 are listed on our Part Details page. You can also find images and similar parts to L92SBP-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L92SBP-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L92SBP-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L92SBP-4 fall under?
The L92SBP-4 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to L92SBP-4 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L92SBP-4 you can contact the distributor directly for product support, shipping queries etc.
Is the L92SBP-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L92SBP-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for L92SBP-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L92SBP-4 often in real-time on the comparison pages.
What if I can't find stock of L92SBP-4?
You can fill out our help required form which you can use to request a quote for L92SBP-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.