Status: | Unknown |
---|---|
Series: | -12V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
111,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,007
in stock
|
Buy Now | |
Micros
from US$0.26
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
982
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
329
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
172
in stock
|
Buy Now | |
Avnet Silica
-
|
6,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -19V |
Input Voltage Max | -35V |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | -12V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7912 |
Device Marking | L7912CV |
IC Generic Number | 7912 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | -12V |
Output Voltage Nom. | -12V |
Primary Input Voltage | -19V |
Voltage Regulator Type | Negative Fixed |
L7912 Series 1.5 A -12 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
U-Reg -12V 1A TO220 | Schukat Electronic |
Standard Regulator -12V 1.5A | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Neg -12V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
ST Linear Fixed Voltage Regulator, -12V, 1.5A, TO-220 | Distrelec |
ST L7912CV -12V 1A Voltage Regulator | Rapid Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L7912CV | Newark Electronics |
IC, V REG -12V, 7912, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a L7912CV?
Additional datasheets, footprints and schematics for L7912CV are listed on our Part Details page. You can also find images and similar parts to L7912CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7912CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7912CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7912CV fall under?
The L7912CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7912CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7912CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7912CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7912CV have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Transfer Multisort Elektronik and Micros have stock available or on a lead time for L7912CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7912CV often in real-time on the comparison pages.
What if I can't find stock of L7912CV?
You can fill out our help required form which you can use to request a quote for L7912CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.