Status: | Unknown |
---|---|
Series: | 7818 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
element14
from US$0.44
|
714
in stock
|
Buy Now | |
Farnell
from US$0.54
|
714
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
59
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 21V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 18V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 2A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7818 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Device Marking | L78S18CV |
IC Generic Number | 78S18 |
No. of Outputs | 1Outputs |
Output Voltage Max | 18V |
Voltage Regulator Type | Positive Fixed |
IC, V REG +18V, 78S18, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Volt Reg, Fixed, 18V, 2A, 0 To 150Deg C | Newark Electronics |
Voltage Regulator 18V 2A TO220 | RS |
L78S18 Series 2 A 18 V Fixed Output Positive Voltage Regulator - TO-220 | Future Electronics |
ST Linear Fixed Voltage Regulator, 18V, 2A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a L78S18CV?
Additional datasheets, footprints and schematics for L78S18CV are listed on our Part Details page. You can also find images and similar parts to L78S18CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78S18CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78S18CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78S18CV fall under?
The L78S18CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78S18CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78S18CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78S18CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78S18CV have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for L78S18CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78S18CV often in real-time on the comparison pages.
What if I can't find stock of L78S18CV?
You can fill out our help required form which you can use to request a quote for L78S18CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.