Status: | Unknown |
---|---|
Series: | 7810 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,420
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
6,575
in stock
|
Buy Now | |
element14
from US$0.52
|
4,606
in stock
|
Buy Now | |
Farnell
from US$0.49
|
4,606
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,649
in stock
|
Buy Now | |
Micros
from US$0.34
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 10V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 15V |
Input Voltage Max | 35V |
Product Range | 7810 Voltage Regulators |
Output Current | 2A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78S10CV |
IC Generic Number | 78S10 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 10V |
Output Voltage Nom. | 10V |
Primary Input Voltage | 15V |
Supply Voltage Max | 30V |
Supply Voltage Min | 12.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
U-Reg +10V 2A TO220 | Schukat Electronic |
IC, V REG 2A +10V, 78S10, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 10V, 2A, 15V, To-220-3 | Newark Electronics |
Voltage Regulator 10V 2A TO220 | RS |
Positive Voltage Regulator | Micros |
L78S10 Series 2 A 10 V Fixed Output Positive Voltage Regulator - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a L78S10CV?
Additional datasheets, footprints and schematics for L78S10CV are listed on our Part Details page. You can also find images and similar parts to L78S10CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78S10CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78S10CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78S10CV fall under?
The L78S10CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78S10CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78S10CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78S10CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78S10CV have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for L78S10CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78S10CV often in real-time on the comparison pages.
What if I can't find stock of L78S10CV?
You can fill out our help required form which you can use to request a quote for L78S10CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.