Status: | Unknown |
---|---|
Series: | 7824 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,234
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
10,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,234
in stock
|
Buy Now | |
element14
from US$0.27
|
1,234
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
68
in stock
|
Buy Now | |
Avnet Silica
-
|
10,200
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 24V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7824 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
IC Generic Number | 78M24 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Current Max | 0.5A |
Output Voltage Max | 24V |
Output Voltage Nom. | 24V |
Primary Input Voltage | 23V |
Supply Voltage Max | 38V |
Supply Voltage Min | 27V |
Voltage Regulator Type | Positive Fixed |
L78M Series 500 mA 24 V Positive Voltage LDO Regulator Flange Mount - TO-220 | Future Electronics |
Ic, V Reg +24V, 78M24, To-220-3 | Newark Electronics |
IC, V REG +24V, 78M24, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator, 24V, 500mA, TO-220 | Distrelec |
Standard Regulator Pos 24V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L78M24CV?
Additional datasheets, footprints and schematics for L78M24CV are listed on our Part Details page. You can also find images and similar parts to L78M24CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M24CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M24CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M24CV fall under?
The L78M24CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M24CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M24CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78M24CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M24CV have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L78M24CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M24CV often in real-time on the comparison pages.
What if I can't find stock of L78M24CV?
You can fill out our help required form which you can use to request a quote for L78M24CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.