Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,859
in stock
|
Buy Now | |
element14
from US$0.14
|
7,859
in stock
|
Buy Now | |
Farnell
from US$0.13
|
7,854
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Volt Reg, 24V, 0.1A, 0 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics L78L24ACZ-AP | Newark Electronics |
VOLT REG, 24V, 0.1A, 0 TO 125DEG C | element14 |
Voltage Regulator 24V 0.1A TO92 | RS |
Standard Regulator Pos 24V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
L78L Series 100 mA 24 V Positive Voltage Regulator Through Hole - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a L78L24ACZ-AP?
Additional datasheets, footprints and schematics for L78L24ACZ-AP are listed on our Part Details page. You can also find images and similar parts to L78L24ACZ-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L24ACZ-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L24ACZ-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L24ACZ-AP fall under?
The L78L24ACZ-AP is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to L78L24ACZ-AP when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L24ACZ-AP you can contact the distributor directly for product support, shipping queries etc.
Is the L78L24ACZ-AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L78L24ACZ-AP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for L78L24ACZ-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L24ACZ-AP often in real-time on the comparison pages.
What if I can't find stock of L78L24ACZ-AP?
You can fill out our help required form which you can use to request a quote for L78L24ACZ-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.