L78L12ACZ Power Management ICs - PMIC by STMicroelectronics

IC V REG 12V

Status: Unknown
Series: 7812 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.14
697
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
27,745
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.08
18,800
in stock
Buy Now
Logo for element14
element14
from US$0.14
18,405
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.11
18,405
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
5,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.16
3,499
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.17
2,862
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.30
687
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
75,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Fixed Output Voltage Nom. 12V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Input Voltage Min 19V
Input Voltage Max 35V
Product Range 7812 Voltage Regulators
Output Current 100mA
Output Type Fixed
Linear Regulator Case Style TO-92
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (17-Dec-2015)
Accuracy % 5%
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Output Voltage Max 12V
Output Voltage Nom. 12V
Primary Input Voltage 19V
Supply Voltage Max 35V
Supply Voltage Min 14.5V
Termination Type Through Hole
Voltage Regulator Type 3-Terminal Fixed Positive

Alternative Descriptions

Ic, V Reg, 12V, Fixed Output Voltage Nom-12V, Adjustable Output Voltage Min-, Adjustable Output Voltage Max-, Input Voltage Min-19V, Input Voltage Max-35V, Product Range-7812 Voltage Regulators, Output Current-100Ma, Output Rohs Compliant: Yes |Stmicroelectronics L78L12ACZ | Newark Electronics
U-Reg +12V 0,1A TO92 | Schukat Electronic
IC, V REG, 12V | element14
L78L Series 12 V 100 mA Positive Voltage LDO Regulator Through Hole - TO-92 | Future Electronics
ST Linear Fixed Voltage Regulator, 12V, 100mA, TO-92 | Distrelec
IC: voltage regulator | Transfer Multisort Elektronik
TO92 voltage regulator,L78L12ACZ 12V | RS
ST L78l12ACZ 0.1A +12V Voltage Reg | Rapid Electronics
Standard Regulator Pos 12V 0.1A 3-Pin TO-92 Bag | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L78L12ACZ?

Additional datasheets, footprints and schematics for L78L12ACZ are listed on our Part Details page. You can also find images and similar parts to L78L12ACZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L78L12ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L12ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L78L12ACZ fall under?

The L78L12ACZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L78L12ACZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L78L12ACZ you can contact the distributor directly for product support, shipping queries etc.

Is the L78L12ACZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L78L12ACZ have stock available?

Authorised distributors including Newark Electronics, Schukat Electronic, element14, Farnell and Future Electronics have stock available or on a lead time for L78L12ACZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L78L12ACZ often in real-time on the comparison pages.

What if I can't find stock of L78L12ACZ?

You can fill out our help required form which you can use to request a quote for L78L12ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay