Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,220
in stock
|
Buy Now | |
element14
from US$0.13
|
5,220
in stock
|
Buy Now | |
Farnell
from US$0.12
|
5,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,757
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Volt Reg, 12V, 0.1A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics L78L12ABZ-AP | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 12V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
Voltage Regulator 12V 0.1A TO92 | RS |
Where can I find additional details, specifications and documents for a L78L12ABZ-AP?
Additional datasheets, footprints and schematics for L78L12ABZ-AP are listed on our Part Details page. You can also find images and similar parts to L78L12ABZ-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L12ABZ-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L12ABZ-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L12ABZ-AP fall under?
The L78L12ABZ-AP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L12ABZ-AP when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L12ABZ-AP you can contact the distributor directly for product support, shipping queries etc.
Is the L78L12ABZ-AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L78L12ABZ-AP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for L78L12ABZ-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L12ABZ-AP often in real-time on the comparison pages.
What if I can't find stock of L78L12ABZ-AP?
You can fill out our help required form which you can use to request a quote for L78L12ABZ-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.