Status: | Unknown |
---|---|
Series: | 5V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
10,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
10,380
in stock
|
Buy Now | |
element14
from US$0.16
|
10,274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,255
in stock
|
Buy Now | |
Micros
from US$0.08
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Volt Reg, Fixed, 5V, 0.1A, 0 To 125Deg C | Newark Electronics |
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator, 5V, 100mA, 8%, 1.7V dropout, 0÷125°C | Micros |
Standard Regulator Pos 5V 0.1A 3-Pin TO-92 Bag | Avnet Silica |
0.1A positive voltage regulators | Future Electronics |
Where can I find additional details, specifications and documents for a L78L05CZ?
Additional datasheets, footprints and schematics for L78L05CZ are listed on our Part Details page. You can also find images and similar parts to L78L05CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05CZ fall under?
The L78L05CZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05CZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05CZ you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05CZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05CZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for L78L05CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05CZ often in real-time on the comparison pages.
What if I can't find stock of L78L05CZ?
You can fill out our help required form which you can use to request a quote for L78L05CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.