Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
84,537
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
17,189
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,086
in stock
|
Buy Now | |
element14
from US$0.14
|
6,532
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,322
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 10V |
Input Voltage Max | 30V |
Product Range | 7805 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Voltage Regulator Type | LDO |
L78L Series 100 mA 5 V Three Terminal Positive Voltage LDO Regulator - TO-92 | Future Electronics |
Standard Regulator Pos 5V 0.1A 3-Pin TO-92 Bag | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Reg Ldo, 5V, 100Ma, To-92, Fixed Output Voltage Nom-5V, Adjustable Output Voltage Min-, Adjustable Output Voltage Max-, Input Voltage Min-10V, Input Voltage Max-30V, Product Range-7805 Voltage Regulators, Output Current-100Ma, Rohs Compliant: Yes |Stmicroelectronics L78L05ABZ | Newark Electronics |
IC, REG LDO, 5V, 100MA, TO-92 | element14 |
Voltage Regulator 5V 0.1A TO92 | RS |
Where can I find additional details, specifications and documents for a L78L05ABZ?
Additional datasheets, footprints and schematics for L78L05ABZ are listed on our Part Details page. You can also find images and similar parts to L78L05ABZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05ABZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05ABZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05ABZ fall under?
The L78L05ABZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05ABZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05ABZ you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05ABZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05ABZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for L78L05ABZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05ABZ often in real-time on the comparison pages.
What if I can't find stock of L78L05ABZ?
You can fill out our help required form which you can use to request a quote for L78L05ABZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.