Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
38,551
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
38,573
in stock
|
Buy Now | |
element14
from US$0.41
|
38,551
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
21,043
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
348
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
157
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
IC Generic Number | 7812 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 12V |
Voltage Regulator Type | Positive Fixed |
Ic, Pos Voltage Regulator, 12V, To220-3 | Newark Electronics |
IC, POS VOLTAGE REGULATOR, 12V, TO220-3 | element14 |
L7812 Series 1.5 A 12 V Three Terminal Positive Voltage Regulator - TO-220FP | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
ST L7812CP +12V 1A Plastic V Reg | Rapid Electronics |
ST Linear Fixed Voltage Regulator, 12V, 1.5A, TO-220FP | Distrelec |
Standard Regulator Pos 12V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7812CP?
Additional datasheets, footprints and schematics for L7812CP are listed on our Part Details page. You can also find images and similar parts to L7812CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7812CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7812CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7812CP fall under?
The L7812CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7812CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7812CP you can contact the distributor directly for product support, shipping queries etc.
Is the L7812CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7812CP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for L7812CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7812CP often in real-time on the comparison pages.
What if I can't find stock of L7812CP?
You can fill out our help required form which you can use to request a quote for L7812CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.