Status: | Unknown |
---|---|
Series: | 7806 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
50
in stock
|
Buy Now | |
element14
from US$0.30
|
2,205
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,205
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
55
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7806 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7806 |
Device Marking | L7806CV |
IC Generic Number | 7806 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 6V |
Output Voltage Nom. | 6V |
Primary Input Voltage | 11V |
Supply Voltage Max | 21V |
Supply Voltage Min | 9V |
Voltage Regulator Type | Positive Fixed |
IC, V REG +6.0V, 7806, TO-220-3 | element14 |
U-Reg +6V 1A TO220 | Schukat Electronic |
ST Linear Fixed Voltage Regulator, 6V, 1.5A, TO-220 | Distrelec |
ST L7806CV +6V 1A Volt Regulator | Rapid Electronics |
Voltage Regulator 6V 1.5A TO220 | RS |
L7806 Series 1.5 A 6 V Three Terminal Voltage Regulator - TO-220 | Future Electronics |
Standard Regulator Pos 6V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Asia |
Ic, V Reg +6.0V, 7806, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a L7806CV?
Additional datasheets, footprints and schematics for L7806CV are listed on our Part Details page. You can also find images and similar parts to L7806CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7806CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7806CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7806CV fall under?
The L7806CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7806CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7806CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7806CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7806CV have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Distrelec and Rapid Electronics have stock available or on a lead time for L7806CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7806CV often in real-time on the comparison pages.
What if I can't find stock of L7806CV?
You can fill out our help required form which you can use to request a quote for L7806CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.