Status: | Unknown |
---|---|
Series: | 7806 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 6V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 11V |
Input Voltage Max | 35V |
Product Range | 7806 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 7806 |
Device Marking | L7806ABV |
IC Generic Number | 7806 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Max | 6V |
Output Voltage Nom. | 6V |
Primary Input Voltage | 11V |
Supply Voltage Max | 21V |
Supply Voltage Min | 8.6V |
Termination Type | Through Hole |
Voltage Regulator Type | Precision |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator 6V 1.5A TO-220AB | Distrelec |
L7806 Series 1.5 A 6 V Three Terminal Voltage Regulator - TO-220 | Future Electronics |
IC, V REG 1A +6.0V, 7806, TO-220-3 | element14 |
Linear Voltage Regulator, 6V, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a L7806ABV?
Additional datasheets, footprints and schematics for L7806ABV are listed on our Part Details page. You can also find images and similar parts to L7806ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7806ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7806ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7806ABV fall under?
The L7806ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7806ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7806ABV you can contact the distributor directly for product support, shipping queries etc.
Is the L7806ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7806ABV have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Future Electronics, element14 and Farnell have stock available or on a lead time for L7806ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7806ABV often in real-time on the comparison pages.
What if I can't find stock of L7806ABV?
You can fill out our help required form which you can use to request a quote for L7806ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.