Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
141,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
72,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
67,570
in stock
|
Buy Now | |
element14
from US$0.26
|
65,356
in stock
|
Buy Now | |
Farnell
from US$0.21
|
63,292
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
44,360
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
19,164
in stock
|
Buy Now | |
RS
from US$0.19
|
13,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
8,238
in stock
|
Buy Now | |
Micros
from US$0.17
|
2,390
in stock
|
Buy Now | |
Avnet Silica
-
|
102,050
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7805 |
Device Marking | L7805CV |
IC Generic Number | 7805 |
No. of Outputs | 1Outputs |
Output Voltage Max | 5.1V |
Output Voltage Min | 4.9V |
Output Voltage Nom. | 5V |
Voltage Regulator Type | Positive Fixed |
L7805 Series 5 V 1.5 A Fixed Flange Mount Voltage Regulator - TO-220-3 | Future Electronics |
U-Reg +5V 1A TO220 | Schukat Electronic |
Ldo, Fixed, 5V, 1.5A, 0 To 125Deg C | Newark Electronics |
IC, V REG +5.0V, 7805, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Linear voltage regulator,L7805CV 5V 1.5A | RS |
ST Linear Fixed Voltage Regulator, 5V, 1.5A, TO-220 | Distrelec |
Positive Voltage Regulator, 5V, 1.5A, 4%, 2V dropout, 0÷150°C | Micros |
ST L7805CV +5V 1A Voltage Regulator | Rapid Electronics |
Where can I find additional details, specifications and documents for a L7805CV?
Additional datasheets, footprints and schematics for L7805CV are listed on our Part Details page. You can also find images and similar parts to L7805CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805CV fall under?
The L7805CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7805CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805CV have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for L7805CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805CV often in real-time on the comparison pages.
What if I can't find stock of L7805CV?
You can fill out our help required form which you can use to request a quote for L7805CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.