| Status: | Unknown |
|---|---|
| Series: | 7805 Voltage Regulators |
| RoHS: | Unknown |
Prices starting from US$0.0019
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.21
|
35,920
in stock
|
Buy Now |
|
element14
from US$0.31
|
6,858
in stock
|
Buy Now |
|
Newark Electronics
from US$0.25
|
6,573
in stock
|
Buy Now |
|
Farnell
from US$0.34
|
6,573
in stock
|
Buy Now |
|
Future Electronics
from US$0.22
|
4,250
in stock
|
Buy Now |
|
RS
from US$0.23
|
786
in stock
|
Buy Now |
|
Conrad
from US$0.24
|
494
in stock
|
Buy Now |
|
TME
from US$0.16
|
255
in stock
|
Buy Now |
|
Avnet Silica
-
|
7,800
in stock
|
Buy Now |
|
EBV Elektronik
-
|
3,400
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
450
in stock
|
Buy Now |
|
RS Americas
from US$0.29
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.65
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0019
|
0
in stock
|
Buy Now |
| Buy Now |
| Fixed Output Voltage Nom. | 5V |
|---|---|
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Input Voltage Min | 10V |
| Input Voltage Max | 35V |
| Product Range | 7805 Voltage Regulators |
| Output Current | 1.5A |
| Output Type | Fixed |
| Linear Regulator Case Style | TO-220 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (17-Dec-2015) |
| Accuracy % | 2% |
| Base Number | 7805 |
| Device Marking | L7805ACV |
| IC Generic Number | 7805 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | 0°C to +150°C |
| Operating Voltage Tolerance + | 2% |
| Output Voltage Max | 5V |
| Output Voltage Nom. | 5V |
| Primary Input Voltage | 10V |
| Supply Voltage Max | 20V |
| Supply Voltage Min | 7.5V |
| Termination Type | Through Hole |
| Voltage Regulator Type | Precision |
| Linear Voltage Regulator, Fixed, Positive, 7.5 V to 35 V, 5 V, 1.5 A, 3 Pins, TO-220 | Avnet America |
| IC, V REG +5.0V, 7805, TO-220-3 | element14 |
| Ic, V Reg +5.0V, 7805, To-220-3 | Newark Electronics |
| L7805 Series 1.5 A 5 V Three Terminal Voltage Regulator - TO-220 | Future Electronics |
| Linear voltage regulator,L7805ACV 5V 1A | RS |
| STMicroelectronics L7805ACV Spannungsregler - Linear TO-220AB Positiv Fest 1.5 A | Conrad |
| IC: voltage regulator | TME |
| PWR SPLY FUNC, VOLTAGE REGULATOR, POSITIVE VOLTAGE OUT, TO-220,IS 6MA, VO 5V, IO 1A | RS Americas |
| Spannungsregler, 5 VDC, 1.5 A, positiv, TO-220, L7805ACV | Buerklin |
Where can I find additional details, specifications and documents for a L7805ACV?
Additional datasheets, footprints and schematics for L7805ACV are listed on our Part Details page. You can also find images and similar parts to L7805ACV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805ACV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805ACV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805ACV fall under?
The L7805ACV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805ACV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805ACV you can contact the distributor directly for product support, shipping queries etc.
Is the L7805ACV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805ACV have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for L7805ACV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805ACV often in real-time on the comparison pages.
What if I can't find stock of L7805ACV?
You can fill out our help required form which you can use to request a quote for L7805ACV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.