Status: | Active |
---|---|
Series: | L6986 |
RoHS: | Compliant |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
1,852
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
1,852
in stock
|
Buy Now | |
element14
from US$1.70
|
1,852
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
341
in stock
|
Buy Now | |
Avnet Silica
-
|
1,440
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2 A DC output current |
4 V to 38 V operating input voltage |
Low consumption mode or low noise mode |
30 μA IQ at light load (LCM VOUT = 3.3 V) |
8 μA IQ-SHTDWN |
Adjustable fSW (250 kHz - 2 MHz) |
Output voltage adjustable from 0.85 V to VIN |
Embedded output voltage supervisor |
Synchronization |
Adjustable soft-start time |
Internal current limiting |
Overvoltage protection |
Output voltage sequencing |
Peak current mode architecture |
RDSON HS = 180 mΩ, RDSON LS = 150 mΩ |
Thermal shutdown |
Product Specifications |
---|
DS9980 38 V, 2 A synchronous step-down switching regulator with 30 μA quiescent current |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 4V-38Vin, 850Mv-38Vout, 2Aout, Htssop-16 Rohs Compliant: Yes |Stmicroelectronics L6986 | Newark Electronics |
DC/DC CONV, BUCK, 2MHZ, HTSSOP-16 | element14 |
L6986 Series 38 V 2 A Step Down Switching Regulator - HPSSOP-16 | Future Electronics |
Conv DC-DC Single Step Down 4V to 38V 16-Pin HTSSOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L6986?
Additional datasheets, footprints and schematics for L6986 are listed on our Part Details page. You can also find images and similar parts to L6986 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6986 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6986 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6986 fall under?
The L6986 is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6986 when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6986 you can contact the distributor directly for product support, shipping queries etc.
Is the L6986 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6986 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for L6986.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6986 often in real-time on the comparison pages.
What if I can't find stock of L6986?
You can fill out our help required form which you can use to request a quote for L6986 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.