Status: | Active |
---|---|
Series: | L6984 |
RoHS: | Compliant |
Prices starting from US$0.91
400 mA DC output current |
4.5 V to 36 V operating input voltage |
Synchronous rectification |
Low consumption mode or low noise mode |
75 μA IQ at light load (LCM VOUT = 3.3 V) |
13 μA IQ-SHTDWN |
Adjustable fSW (250 kHz - 600 kHz) |
Output voltage adjustable from 0.9 V |
No resistor divider required for 3.3 V VOUT |
VBIAS maximizes efficiency at light load |
350 mA valley current limit |
Constant on-time control scheme |
PGOOD open collector |
Thermal shutdown |
Product Specifications |
---|
DS9982 36 V, 400 mA synchronous step-down switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
L6984 Series 36 V 400 mA Synchronous Step-Down Switching Regulator - VDFPN10 3x3 | Future Electronics |
STMicroelectronics, L6984ATR | RS |
Conv DC-DC Single Step Down 4.5V 36V 10-Pin VDFPN T/R | Avnet America |
SYNCHRONUS STEP-DOWN SWITCHING REGULATOR | Farnell |
Dc-Dc Converters |Stmicroelectronics L6984ATR | Newark Electronics |
Where can I find additional details, specifications and documents for a L6984ATR?
Additional datasheets, footprints and schematics for L6984ATR are listed on our Part Details page. You can also find images and similar parts to L6984ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6984ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6984ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6984ATR fall under?
The L6984ATR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6984ATR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6984ATR you can contact the distributor directly for product support, shipping queries etc.
Is the L6984ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6984ATR have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for L6984ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6984ATR often in real-time on the comparison pages.
What if I can't find stock of L6984ATR?
You can fill out our help required form which you can use to request a quote for L6984ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.