Status: | Active |
---|---|
Series: | L6924D |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
220,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
5,440
in stock
|
Buy Now | |
element14
from US$1.23
|
4,572
in stock
|
Buy Now | |
Farnell
from US$1.22
|
4,572
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully integrated solution, with a power MOSFET, reverse blocking diode, sense resistor, and thermal protection |
Ideal for coke and graphite anode single-cell LI-ION packs |
Both linear and quasi-pulse operation |
Closed loop thermal control |
USB BUS-compatible |
Programmable charge current up to 1 A |
Programmable pre-charge current |
Programmable end-of-charge current |
Programmable pre-charge voltage threshold |
Programmable charge timer |
Programmable output voltage at 4.1 V and 4.2 V, with ± 1 % output voltage accuracy |
(NTC) or (PTC) thermistor interface for battery temperature monitoring and protection |
Flexible charge process termination |
Status outputs to drive LEDs or to interface with a host processor |
Small VFQFPN 16-lead package (3 x 3 mm) |
Product Specifications |
---|
DS4546 Battery charger system with integrated power switch for Li-Ion/Li-Polymer |
Design Notes & Tips |
---|
DN0012 Boost converter with MPPT drives isolated solar panel loads |
Battery Charger IC, 1 Cell, Li-Ion, Li-Pol, 12 V, 4.2 V, 975 mA, 16 Pins, VFQFPN-EP | Avnet America |
Batt Charger, -40 To 125Deg C | Newark Electronics |
QFN 16/BATTERY CHARGER SYSTEM | element14 |
L6924D013TR, BattCharge Controller ICs | RS |
L6924D Series 16 V Li-lon/Li-Polymer Power Switch Battery Charger - VFQFPN-16 | Future Electronics |
Where can I find additional details, specifications and documents for a L6924D013TR?
Additional datasheets, footprints and schematics for L6924D013TR are listed on our Part Details page. You can also find images and similar parts to L6924D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6924D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6924D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6924D013TR fall under?
The L6924D013TR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to L6924D013TR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6924D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6924D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6924D013TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L6924D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6924D013TR often in real-time on the comparison pages.
What if I can't find stock of L6924D013TR?
You can fill out our help required form which you can use to request a quote for L6924D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.