Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully integrated solution, with a power MOSFET, reverse blocking diode, sense resistor, and thermal protection |
Ideal for coke and graphite anode single-cell LI-ION packs |
Both linear and quasi-pulse operation |
Closed loop thermal control |
USB BUS-compatible |
Programmable charge current up to 1 A |
Programmable pre-charge current |
Programmable end-of-charge current |
Programmable pre-charge voltage threshold |
Programmable charge timer |
Programmable output voltage at 4.1 V and 4.2 V, with ± 1 % output voltage accuracy |
(NTC) or (PTC) thermistor interface for battery temperature monitoring and protection |
Flexible charge process termination |
Status outputs to drive LEDs or to interface with a host processor |
Small VFQFPN 16-lead package (3 x 3 mm) |
Product Specifications |
---|
DS4546 Battery charger system with integrated power switch for Li-Ion/Li-Polymer |
Design Notes & Tips |
---|
DN0012 Boost converter with MPPT drives isolated solar panel loads |
BATT CHARGER SYSTEM LITHIUM, SMD | element14 |
Where can I find additional details, specifications and documents for a L6924D?
Additional datasheets, footprints and schematics for L6924D are listed on our Part Details page. You can also find images and similar parts to L6924D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6924D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6924D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6924D fall under?
The L6924D is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to L6924D when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6924D you can contact the distributor directly for product support, shipping queries etc.
Is the L6924D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6924D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for L6924D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6924D often in real-time on the comparison pages.
What if I can't find stock of L6924D?
You can fill out our help required form which you can use to request a quote for L6924D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.