Status: | Active |
---|---|
Series: | L6920 |
RoHS: | Compliant |
LOW BATTERY VOLTAGE DETECTION |
120m INTERNAL ACTIVE SWITCH |
0.6 TO 5.5V OPERATING INPUT VOLTAGE |
INTERNAL SYNCHRONOUS RECTIFIER |
1V START UP INPUT VOLTAGE |
3.3V AND 5V FIXED OR ADJUSTABLE OUTPUT VOLTAGE (2V UP TO 5.2V) |
REVERSE BATTERY PROTECTION |
ZERO SHUT DOWN CURRENT |
Product Specifications |
---|
DS2025 1V high efficiency synchronous step up converter |
Application Notes |
---|
AN1891 Application ideas: driving LEDs using L497x, L597x, L692x DC-DC converters families |
AN1941 Low Voltage LED Driver Using L6920D, L4971 and L6902D |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Design Notes & Tips |
---|
DT0013 L6920 as LED driver for flashlight |
Magazine Articles |
---|
ENERGY HARVESTED ELECTRONIC SHELF LABEL |
Power Management Rohs Compliant: Yes |Stmicroelectronics L6920DTR | Newark Electronics |
L6920D Series 5.5 V Boost Surface Mount Switching Regulator - TSSOP-8 | Future Electronics |
DC/DC CONV, SYNC BOOST, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a L6920DTR?
Additional datasheets, footprints and schematics for L6920DTR are listed on our Part Details page. You can also find images and similar parts to L6920DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6920DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6920DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6920DTR fall under?
The L6920DTR is listed under Power Management > DC-DC Switching Converters > Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6920DTR when available in the Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6920DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6920DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6920DTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for L6920DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6920DTR often in real-time on the comparison pages.
What if I can't find stock of L6920DTR?
You can fill out our help required form which you can use to request a quote for L6920DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.