Status: | Active |
---|---|
Series: | L6920 |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
3,285
in stock
|
Buy Now | |
element14
from US$1.84
|
2,722
in stock
|
Buy Now | |
Farnell
from US$1.74
|
2,722
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
-
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Distrelec
from US$2.09
|
-
|
Buy Now |
LOW BATTERY VOLTAGE DETECTION |
120m INTERNAL ACTIVE SWITCH |
0.6 TO 5.5V OPERATING INPUT VOLTAGE |
INTERNAL SYNCHRONOUS RECTIFIER |
1V START UP INPUT VOLTAGE |
3.3V AND 5V FIXED OR ADJUSTABLE OUTPUT VOLTAGE (2V UP TO 5.2V) |
REVERSE BATTERY PROTECTION |
ZERO SHUT DOWN CURRENT |
Product Specifications |
---|
DS2025 1V high efficiency synchronous step up converter |
Application Notes |
---|
AN1891 Application ideas: driving LEDs using L497x, L597x, L692x DC-DC converters families |
AN1941 Low Voltage LED Driver Using L6920D, L4971 and L6902D |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Design Notes & Tips |
---|
DT0013 L6920 as LED driver for flashlight |
Magazine Articles |
---|
ENERGY HARVESTED ELECTRONIC SHELF LABEL |
IC: driver | Transfer Multisort Elektronik |
DC/DC UP CONVERTER, 6920, TSSOP8 | element14 |
DC/DC Converter 1.8-5.2/3.3/5V Step-Up | RS |
Dc/Dc Conv, Sync Boost, 85Deg C | Newark Electronics |
L6920 Series 5.5V 800 mA High Efficiency Syncronous Step Up Converter -TSSOP-8 | Future Electronics |
ST Switching Voltage RegulatorStep-up Switching Regulator TSSOP 1A | Distrelec |
Where can I find additional details, specifications and documents for a L6920D?
Additional datasheets, footprints and schematics for L6920D are listed on our Part Details page. You can also find images and similar parts to L6920D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6920D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6920D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6920D fall under?
The L6920D is listed under Power Management > DC-DC Switching Converters > Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6920D when available in the Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6920D you can contact the distributor directly for product support, shipping queries etc.
Is the L6920D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6920D have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for L6920D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6920D often in real-time on the comparison pages.
What if I can't find stock of L6920D?
You can fill out our help required form which you can use to request a quote for L6920D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.