Status: | Active |
---|---|
Series: | L6902 |
RoHS: | Compliant |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
5,137
in stock
|
Buy Now | |
element14
from US$1.87
|
5,137
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.80
|
1,665
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
908
in stock
|
Buy Now | |
Avnet Silica
-
|
95,000
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Up to 1 A output current |
Operating input voltage from 8 V to 36 V |
Precise 3.3 V (±2%) reference voltage |
5 % output current accuracy |
Output voltage adjustable from 1.235 V to 34 V |
250 kHz internally fixed frequency |
Voltage feedforward |
Zero load current operation |
Adjustable current limit |
Protection against feedback Disconnection |
Thermal shutdown |
Product Specifications |
---|
DS2033 Up to 1 A switching regulator with adjustable current limit |
Application Notes |
---|
AN2129 Dimming of super high brightness LEDs with L6902D |
AN1941 Low Voltage LED Driver Using L6920D, L4971 and L6902D |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
DC/DC CONV, BUCK, 250KHZ, SOIC-8 | element14 |
L6902 Series 36 V 1 A Adjustable Surface Mount Switching Regulator - SOIC-8 | Future Electronics |
Switch. Reg 1A 1,235-34V 40Vs SO8 | Schukat Electronic |
Dc/Dc Conv, Buck, 250Khz, 150Deg C | Newark Electronics |
Conv DC-DC Single Step Down 8V to 36V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L6902D013TR?
Additional datasheets, footprints and schematics for L6902D013TR are listed on our Part Details page. You can also find images and similar parts to L6902D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6902D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6902D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6902D013TR fall under?
The L6902D013TR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6902D013TR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6902D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6902D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6902D013TR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for L6902D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6902D013TR often in real-time on the comparison pages.
What if I can't find stock of L6902D013TR?
You can fill out our help required form which you can use to request a quote for L6902D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.