Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now |
IC Function | 3+1 Dual Controller for VR12 Processor with PMBus |
---|---|
Supply Voltage Min | 4.1V |
Supply Voltage Max | 6V |
IC Package Type | VFQFN |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
DUAL CTRL, VR12, VFQFN-48 | Farnell |
Where can I find additional details, specifications and documents for a L6759D?
Additional datasheets, footprints and schematics for L6759D are listed on our Part Details page. You can also find images and similar parts to L6759D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6759D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6759D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6759D fall under?
The L6759D is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to L6759D when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6759D you can contact the distributor directly for product support, shipping queries etc.
Is the L6759D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6759D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L6759D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6759D often in real-time on the comparison pages.
What if I can't find stock of L6759D?
You can fill out our help required form which you can use to request a quote for L6759D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.