Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Dual PWM Controller for Intel VR12 and AMD SV Processors |
---|---|
Supply Voltage Min | 4.1V |
Supply Voltage Max | 7V |
IC Package Type | VFQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
L6718 Series 7.5 V 220 kHz 20 mA Digitally Controlled Dual PWM - VFQFPN-56 | Future Electronics |
PWM CONTROLLER, VR12, VFQFN-56 | Farnell |
Where can I find additional details, specifications and documents for a L6718?
Additional datasheets, footprints and schematics for L6718 are listed on our Part Details page. You can also find images and similar parts to L6718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6718 fall under?
The L6718 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to L6718 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6718 you can contact the distributor directly for product support, shipping queries etc.
Is the L6718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6718 have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for L6718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6718 often in real-time on the comparison pages.
What if I can't find stock of L6718?
You can fill out our help required form which you can use to request a quote for L6718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.