Status: | Active |
---|---|
Series: | L6699 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,117
in stock
|
Buy Now | |
element14
from US$1.36
|
1,107
in stock
|
Buy Now | |
Farnell
from US$1.48
|
1,107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
93
in stock
|
Buy Now | |
Avnet Silica
-
|
5,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now |
Symmetrical duty cycle, variable frequency control of resonant half bridge |
Self-adjusting adaptive deadtime |
High-accuracy oscillator |
2-level OCP: frequency-shift and immediate shutdown |
Interface with PFC controller |
Anti-capacitive-mode protection |
Burst-mode operation at light load |
Input for brownout protection or power-on/off sequencing |
“Safe-start” procedure prevents hard switching at startup |
600 V rail compatible high-side gate driver with integrated bootstrap diode and high dv/dt immunity |
-300/800 mA high-side and low-side gate drivers with UVLO pull-down |
SO16N package |
Product Specifications |
---|
DS8908 Enhanced high voltage resonant controller |
Design Notes & Tips |
---|
DT0009 Speed up development of the L6699 with the L6599A and flexible PCB layout |
Application Notes for related Tools & Software |
---|
AN4677 12 V - 150 W resonant converter with synchronous rectification based on L6563H, L6699 and SRK2001 |
AN4599 STEVAL-ISA132V1 24 V 300 W peak power resonant converter |
Presentations |
---|
EuP Lot 6 Tier2 Ecodesign requirements for Standby |
L6699: Double-ended controller specific to series-resonant half-bridge topology |
Primary side regulation controllers portfolio |
Brochures |
---|
Power Management Guide |
Resonant Cntrl, 600V, -0.3/0.8A, 16Soic | Newark Electronics |
RESONANT CNTRL, 600V, -0.3/0.8A, 16SOIC | element14 |
IC: driver | Transfer Multisort Elektronik |
Enhanced High Voltage Resonant Controller 16-Pin SO Tube | Avnet Silica |
STMicroelectronics, L6699D | RS |
L6699 Series 16 V 4.1 mA Surface Mount Half-Bridge PWM Controller - SOIC-16N | Future Electronics |
Where can I find additional details, specifications and documents for a L6699D?
Additional datasheets, footprints and schematics for L6699D are listed on our Part Details page. You can also find images and similar parts to L6699D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6699D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6699D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6699D fall under?
The L6699D is listed under Power Management > AC-DC Converters > Digital and Resonant Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6699D when available in the Digital and Resonant Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6699D you can contact the distributor directly for product support, shipping queries etc.
Is the L6699D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6699D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for L6699D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6699D often in real-time on the comparison pages.
What if I can't find stock of L6699D?
You can fill out our help required form which you can use to request a quote for L6699D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.