Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
222,500
in stock
|
Buy Now | |
element14
from US$1.30
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 8.85V |
Supply Voltage Max | 16V |
Controller IC Case Style | NSOIC |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
L6599 Series 5mA 500 kHz Surface Mount PWM Controller - SOIC-16 | Future Electronics |
PWM CONTROLLER, 500KHZ, 16V, NSOIC-16 | element14 |
Pwm Controller, 500Khz, 16V, Nsoic-16 | Newark Electronics |
Soft Sw PWM Cntrlr 1-OUT PH SHIFT RES 500KHz 16-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6599DTR?
Additional datasheets, footprints and schematics for L6599DTR are listed on our Part Details page. You can also find images and similar parts to L6599DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6599DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6599DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6599DTR fall under?
The L6599DTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6599DTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6599DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6599DTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6599DTR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for L6599DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6599DTR often in real-time on the comparison pages.
What if I can't find stock of L6599DTR?
You can fill out our help required form which you can use to request a quote for L6599DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.