Status: | Active |
---|---|
Series: | L6598 |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
224
in stock
|
Buy Now | |
Distrelec
from US$2.81
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
5,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ±50 V/ns in full temperature range |
Driver current capability: 250 mA source 450 mA sink |
Switching times 80/40 ns rise/fall with 1 nF load |
CMOS shutdown input |
Undervoltage lockout |
Soft-start frequency shifting timing |
Sense op amp for closed loop control or protection features |
High accuracy current controlled oscillator |
Integrated bootstrap diode |
Clamping on Vs |
Available in DIP16 and SO16 packages |
Product Specifications |
---|
DS1660 High voltage resonant controller |
Presentations |
---|
Primary side regulation controllers portfolio |
Brochures |
---|
Power Management Guide |
High voltage resonant controller,L6598D | RS |
IC: driver | Transfer Multisort Elektronik |
ST AC/DC Converter, 16.6V, SO-16, Tube | Distrelec |
High Voltage Controller 16-Pin SO N Tube | Avnet Silica |
L6598 Series 16.6 V 25 mA SMT High Voltage Resonant Controller - SOIC-16N | Future Electronics |
CONTROLLER, RESONANT HI VOLT, SMD | element14 |
Where can I find additional details, specifications and documents for a L6598D?
Additional datasheets, footprints and schematics for L6598D are listed on our Part Details page. You can also find images and similar parts to L6598D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6598D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6598D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6598D fall under?
The L6598D is listed under Power Management > AC-DC Converters > Digital and Resonant Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6598D when available in the Digital and Resonant Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6598D you can contact the distributor directly for product support, shipping queries etc.
Is the L6598D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6598D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Avnet Silica and EBV Elektronik have stock available or on a lead time for L6598D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6598D often in real-time on the comparison pages.
What if I can't find stock of L6598D?
You can fill out our help required form which you can use to request a quote for L6598D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.