Status: | Unknown |
---|---|
Series: | L6574 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
9
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ballast Controller Type | Dimming CFL/TL Controller |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 15.6V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | L6574 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6574 |
Device Type | Ballast Control |
Driver Case Style | DIP |
IC Generic Number | 6574 |
Logic Function Number | 6574 |
Module Configuration | Half Bridge |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 300mA |
Output Source Current Min | 170mA |
Supply Current | 25mA |
Supply Voltage Range | 10V to 16.6V |
Termination Type | Through Hole |
IC: driver | Transfer Multisort Elektronik |
L6574 Series 15.6 V 450 mA CFL/TL Ballast Driver Preheat and Dimming - DIP-16 | Future Electronics |
MOSFET DRVR 600V 0.45A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 16-Pin PDIP Tube | Avnet America |
DIMMABLE LAMP BALLAST, 6574, DIP16 | element14 |
Power Conversion |Stmicroelectronics L6574 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6574?
Additional datasheets, footprints and schematics for L6574 are listed on our Part Details page. You can also find images and similar parts to L6574 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6574 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6574 fall under?
The L6574 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6574 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6574 you can contact the distributor directly for product support, shipping queries etc.
Is the L6574 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6574 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L6574.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6574 often in real-time on the comparison pages.
What if I can't find stock of L6574?
You can fill out our help required form which you can use to request a quote for L6574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.