Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 270mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 16.6V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6569 |
Device Type | Power |
IC Generic Number | 6569 |
Logic Function Number | 6569 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current | 275mA |
Output Sink Current Min | 190mA |
Output Source Current Max | 175mA |
Output Source Current Min | 110mA |
Output Voltage | 618V |
Output Voltage Max | 618V |
Supply Voltage Range | 10V to 16.6V |
Termination Type | Through Hole |
IC, HALF BRIDGE+OSC, 6569, DIP8 | element14 |
MOSFET DRVR 600V 0.275A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin Mini-PDIP | Avnet America |
Where can I find additional details, specifications and documents for a L6569A?
Additional datasheets, footprints and schematics for L6569A are listed on our Part Details page. You can also find images and similar parts to L6569A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6569A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6569A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6569A fall under?
The L6569A is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6569A when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6569A you can contact the distributor directly for product support, shipping queries etc.
Is the L6569A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6569A have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for L6569A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6569A often in real-time on the comparison pages.
What if I can't find stock of L6569A?
You can fill out our help required form which you can use to request a quote for L6569A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.