Status: | Active |
---|---|
Series: | L6566BH |
RoHS: | Compliant |
Selectable multimode operation: fixed frequency or quasi-resonant |
On-board 840 V high voltage startup |
Advanced light load management |
Low quiescent current (< 3 mA) |
Adaptive UVLO |
Line feedforward for constant power capability vs. mains voltage |
Pulse-by-pulse OCP, shutdown on overload (latched or auto-restart) |
Transformer saturation detection |
Programmable frequency modulation for EMI reduction |
Latched or auto-restart OVP |
Brownout protection |
-600/+800 mA totem pole gate driver with active pull-down during UVLO |
SO16N package |
Product Specifications |
---|
DS6580 Multimode controller for SMPS |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
Flyers |
---|
fll6566bh0510 |
Pwm Controller, 300Khz, 23V, Soic-16 | Newark Electronics |
L6566BH Series 23 V 4.6 mA SMPS Multi-Mode Controller Surface Mount - SOIC-16N | Future Electronics |
Current Mode PWM Controller 800mA 16-Pin SO N T/R | Avnet America |
PWM CONTROLLER, 300KHZ, 23V, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a L6566BHTR?
Additional datasheets, footprints and schematics for L6566BHTR are listed on our Part Details page. You can also find images and similar parts to L6566BHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6566BHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6566BHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6566BHTR fall under?
The L6566BHTR is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6566BHTR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6566BHTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6566BHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6566BHTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L6566BHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6566BHTR often in real-time on the comparison pages.
What if I can't find stock of L6566BHTR?
You can fill out our help required form which you can use to request a quote for L6566BHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.