L6564DTR Power Management ICs - PMIC by STMicroelectronics

PFC CONTROLLER, -40 TO 150DEG C

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

UVLO 1.1V
Supply Voltage Min 10.3V
Supply Voltage Max 22.5V
Startup Current 90µA
Operating Supply Current 5mA
Controller IC Case Style SSOP
No. of Pins 10Pins
RoHS Compliant Yes

Alternative Descriptions

L6564 Series 22.5 V 6 mA Surface Mount Transition-Mode PFC Controller - SSOP-10 | Future Electronics
Power Factor Correction CONTRLR 0.09mA 10-Pin SSOP T/R | Avnet Silica
Pfc Controller, -40 To 150Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6564DTR?

Additional datasheets, footprints and schematics for L6564DTR are listed on our Part Details page. You can also find images and similar parts to L6564DTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6564DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6564DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6564DTR fall under?

The L6564DTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.

Can I view similar or alternative parts?

You can view similar parts to L6564DTR when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6564DTR you can contact the distributor directly for product support, shipping queries etc.

Is the L6564DTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for L6564DTR have stock available?

Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for L6564DTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6564DTR often in real-time on the comparison pages.

What if I can't find stock of L6564DTR?

You can fill out our help required form which you can use to request a quote for L6564DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay