Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 1.1V |
---|---|
Supply Voltage Min | 10.3V |
Supply Voltage Max | 22.5V |
Startup Current | 90µA |
Operating Supply Current | 5mA |
Controller IC Case Style | SSOP |
No. of Pins | 10Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
L6564D Series 22.5 V 6 mA Surface Mount Power Factor Controller - SSOP-10 | Future Electronics |
Power Factor Correction CONTRLR 0.09mA 10-Pin SSOP Tube | Avnet America |
PFC CONTROLLER, -0.6/0.8A, 1%, 10SSOP | Farnell |
Where can I find additional details, specifications and documents for a L6564D?
Additional datasheets, footprints and schematics for L6564D are listed on our Part Details page. You can also find images and similar parts to L6564D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6564D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6564D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6564D fall under?
The L6564D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6564D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6564D you can contact the distributor directly for product support, shipping queries etc.
Is the L6564D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6564D have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for L6564D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6564D often in real-time on the comparison pages.
What if I can't find stock of L6564D?
You can fill out our help required form which you can use to request a quote for L6564D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.