Status: | Active |
---|---|
Series: | L6563S |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
1,811
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,500
in stock
|
Buy Now | |
element14
from US$0.87
|
1,811
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Tracking boost function |
Fast “bidirectional” input voltage feedforward (1/V2correction) |
Interface for cascaded converter's PWM controller |
Remote ON/OFF control |
Accurate adjustable output overvoltage protection |
Protection against feedback loop disconnection (latched shutdown) |
Inductor saturation protection |
Low (≤ 100 μA) start-up current |
6 mA max. operating bias current |
1% (@ TJ= 25 °C) internal reference voltage |
-600/+800 mA totem pole gate driver with active pull-down during UVLO |
SO14 package |
Product Specifications |
---|
DS6441 Enhanced transition-mode PFC controller |
Presentations |
---|
Power Factor Corrector controllers portfolio |
SO 14 .15 TO JEDEC MS-012 | Future Electronics |
Pfc Controllers Rohs Compliant: Yes |Stmicroelectronics L6563STR | Newark Electronics |
Power Factor Correction CONTRLR 0.09mA 14-Pin SOIC T/R | Avnet America |
PFC CONTROLLER, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a L6563STR?
Additional datasheets, footprints and schematics for L6563STR are listed on our Part Details page. You can also find images and similar parts to L6563STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6563STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6563STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6563STR fall under?
The L6563STR is listed under Power Management > AC-DC Converters > PFC Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6563STR when available in the PFC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6563STR you can contact the distributor directly for product support, shipping queries etc.
Is the L6563STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6563STR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L6563STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6563STR often in real-time on the comparison pages.
What if I can't find stock of L6563STR?
You can fill out our help required form which you can use to request a quote for L6563STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.