Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
9,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
9,812
in stock
|
Buy Now | |
element14
from US$0.75
|
9,812
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
1,509
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | 11V |
---|---|
Supply Voltage Max | 18V |
Startup Current | 50µA |
Operating Supply Current | 4mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Pfc Controller, -25 To 125Deg C | Newark Electronics |
PFC CONTROLLER, -25 TO 125DEG C | element14 |
L6561 Series 18 V 5.5 mA Surface Mount Power Factor Corrector - SOIC-8 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Power Factor Correction CONTRLR 0.05mA 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6561D013TR?
Additional datasheets, footprints and schematics for L6561D013TR are listed on our Part Details page. You can also find images and similar parts to L6561D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6561D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6561D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6561D013TR fall under?
The L6561D013TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to L6561D013TR when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6561D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6561D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L6561D013TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for L6561D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6561D013TR often in real-time on the comparison pages.
What if I can't find stock of L6561D013TR?
You can fill out our help required form which you can use to request a quote for L6561D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.