Status: | Active |
---|---|
Series: | L6506 |
RoHS: | Compliant |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.72
|
720
in stock
|
Buy Now | |
RS
from US$2.96
|
1,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.16
|
354
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
348
in stock
|
Buy Now | |
element14
from US$2.34
|
348
in stock
|
Buy Now | |
Farnell
from US$2.27
|
348
in stock
|
Buy Now | |
Avnet Silica
-
|
1,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
440
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Distrelec
from US$4.74
|
-
|
Buy Now |
N/A |
Product Specifications |
---|
DS0083 CURRENT CONTROLLER FOR STEPPING MOTORS |
Application Notes |
---|
AN235 Stepper motor driving |
AN469 Using the L6506 for current control of stepping motors |
Design Notes & Tips |
---|
DN0006 A high power stepper motor driver |
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6506D Series 7 V 4 Output SMT Current Controller Stepping Motor - SOIC-20 | Future Electronics |
Stepper Motor Curr Controller L6506D | RS |
IC: driver | Transfer Multisort Elektronik |
Ic, Stepper Motor Controller, Smd | Newark Electronics |
IC, STEPPER MOTOR CONTROLLER, SMD | element14 |
Stepper Motor Controller 5V 20-Pin SO Tube | Avnet Silica |
ST Motor Driver IC, SO-20, 2.75mA | Distrelec |
Where can I find additional details, specifications and documents for a L6506D?
Additional datasheets, footprints and schematics for L6506D are listed on our Part Details page. You can also find images and similar parts to L6506D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6506D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6506D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6506D fall under?
The L6506D is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6506D when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6506D you can contact the distributor directly for product support, shipping queries etc.
Is the L6506D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6506D have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for L6506D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6506D often in real-time on the comparison pages.
What if I can't find stock of L6506D?
You can fill out our help required form which you can use to request a quote for L6506D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.