Status: | Active |
---|---|
Series: | L6472 |
RoHS: | Compliant |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.97
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
element14
from US$4.52
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Operating voltage: 8 - 45 V |
7.0 A output peak current (3.0 A r.m.s.) |
Low RDS(on)power MOSFETs |
Programmable speed profile |
Programmable power MOSFET slew rate |
Up to 1/16 microstepping |
Predictive current control with adaptive decay |
Non dissipative current sensing |
SPI interface |
Low quiescent and standby currents |
Programmable non dissipative overcurrent protection on all power MOSFETs |
Two levels of overtemperature protection |
Product Specifications |
---|
DS8858 Fully integrated microstepping motor driver |
Presentations |
---|
An introduction to electric motors |
STSPIN L6470 and L6472 product presentation |
STSPIN logic core basics |
STSPIN motor drivers - Advanced current control |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
IC: driver | Transfer Multisort Elektronik |
Microstepping Motor Driver 28-Pin HTSSOP EP Tube | EBV Elektronik |
L6472 Series 45 V Dual Full Bridge dSPIN Microstepping Motor Driver - HTSSOP-28 | Future Electronics |
MOTOR DRIVER, MICROSTPNG, 7A, 28HTSSOP | Farnell |
Motion Control & Automation |Stmicroelectronics L6472H | Newark Electronics |
Where can I find additional details, specifications and documents for a L6472H?
Additional datasheets, footprints and schematics for L6472H are listed on our Part Details page. You can also find images and similar parts to L6472H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6472H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6472H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6472H fall under?
The L6472H is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6472H when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6472H you can contact the distributor directly for product support, shipping queries etc.
Is the L6472H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6472H have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for L6472H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6472H often in real-time on the comparison pages.
What if I can't find stock of L6472H?
You can fill out our help required form which you can use to request a quote for L6472H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.