Status: | Active |
---|---|
Series: | L6470 |
RoHS: | Compliant |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
682
in stock
|
Buy Now | |
element14
from US$6.55
|
11,853
in stock
|
Buy Now | |
Newark Electronics
from US$6.84
|
10,609
in stock
|
Buy Now | |
Farnell
from US$6.21
|
10,609
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
3,153
in stock
|
Buy Now | |
Future Electronics
from US$5.88
|
558
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.69
|
285
in stock
|
Buy Now | |
Distrelec
from US$10.77
|
24
in stock
|
Buy Now | |
Avnet Silica
-
|
868
in stock
|
Buy Now | |
EBV Elektronik
-
|
31
in stock
|
Buy Now | |
Avnet America
from US$5.22
|
-
|
Buy Now |
Operating voltage: 8 - 45 V |
7.0 A out peak current (3.0 A r.m.s.) |
Low RDS(on)Power MOSFETs |
Programmable speed profile and positioning |
Programmable power MOS slew rate |
Up to 1/128 microstepping |
Sensorless stall detection |
SPI interface |
Low quiescent and standby currents |
Programmable non-dissipative overcurrent protection on high and low-side |
Two-levels of overtemperature protection |
Product Specifications |
---|
DS6582 Fully integrated microstepping motor driver with motion engine and SPI |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, MICROSTPNG, 7A, 36POWERSO | element14 |
Motor Driver, Microstpng, 7A, 36Powerso | Newark Electronics |
L6470PD, Motor Driver ICs | RS |
L6470PD Series 45 V Dual Full Bridge dSPIN Microstepping Motor Driver-POWERSO-36 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
ST Motor Driver IC, PowerSO, 3A | Distrelec |
IGBT/MOSFET Driver, Single, Low Side, 5 A, 12 V to 40 V, 1.7 ns, 6 Pins, SOT-26 | Avnet Silica |
Where can I find additional details, specifications and documents for a L6470PD?
Additional datasheets, footprints and schematics for L6470PD are listed on our Part Details page. You can also find images and similar parts to L6470PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6470PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6470PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6470PD fall under?
The L6470PD is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6470PD when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6470PD you can contact the distributor directly for product support, shipping queries etc.
Is the L6470PD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6470PD have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for L6470PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6470PD often in real-time on the comparison pages.
What if I can't find stock of L6470PD?
You can fill out our help required form which you can use to request a quote for L6470PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.