Status: | Active |
---|---|
Series: | L6398 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
3,424
in stock
|
Buy Now | |
element14
from US$0.94
|
3,424
in stock
|
Buy Now | |
Farnell
from US$0.90
|
3,424
in stock
|
Buy Now | |
Avnet Silica
-
|
2,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/ns in full temperature range |
Driver current capability: 290 mA source 430 mA sink |
290 mA source |
430 mA sink |
Switching times 75/35 ns rise/fall with 1 nF load |
3.3 V, 5 V TTL/CMOS input comparators with hysteresis |
Integrated bootstrap diode |
Fixed 320 ns deadtime |
Interlocking function |
Compact and simplified layout |
Bill of material reduction |
Flexible, easy and fast design |
Driver, Mosfet, Igbt, 600V, 0.43A, 8Soic | Newark Electronics |
DRIVER, MOSFET, IGBT, 600V, 0.43A, 8SOIC | element14 |
MOSFET DRVR 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SO N Tube | Avnet Silica |
600V High/Low Side Driver 3.3V/5V SOIC8 | RS |
L6398 Series Dual 430 mA 20 V 120 Ohm High and Low Side Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a L6398D?
Additional datasheets, footprints and schematics for L6398D are listed on our Part Details page. You can also find images and similar parts to L6398D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6398D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6398D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6398D fall under?
The L6398D is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6398D when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6398D you can contact the distributor directly for product support, shipping queries etc.
Is the L6398D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6398D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for L6398D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6398D often in real-time on the comparison pages.
What if I can't find stock of L6398D?
You can fill out our help required form which you can use to request a quote for L6398D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.