Status: | Active |
---|---|
Series: | L6393 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
677
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 290 mA source, 430 mA sink |
290 mA source, |
430 mA sink |
Switching times 75/35 nsec rise/fall with 1 nF load |
3.3 V, 5 V CMOS/TTL input comparators with hysteresis |
Integrated bootstrap diode |
Uncommitted comparator |
Adjustable deadtime |
Compact and simplified layout |
Bill of material reduction |
Flexible, easy and fast design |
Product Specifications |
---|
DS5748 Half bridge gate driver |
Application Notes |
---|
AN2785 L6393 half bridge gate driver |
Design Notes & Tips |
---|
DN0006 A high power stepper motor driver |
IC: driver | Transfer Multisort Elektronik |
MOSFET Driver 600V Half Bridge | RS |
MOSFET DRVR 600V 0.43A 1-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC Tube | Avnet Silica |
L6393D Series Dual 270 mA 120 O Half Bridge Gate Driver Surface Mount - SOIC-14 | Future Electronics |
DRIVER, MOSFET, IGBT, 600V, 0.43A, 14SO | Farnell |
Motion Control & Automation |Stmicroelectronics L6393D | Newark Electronics |
Where can I find additional details, specifications and documents for a L6393D?
Additional datasheets, footprints and schematics for L6393D are listed on our Part Details page. You can also find images and similar parts to L6393D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6393D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6393D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6393D fall under?
The L6393D is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6393D when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6393D you can contact the distributor directly for product support, shipping queries etc.
Is the L6393D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6393D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for L6393D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6393D often in real-time on the comparison pages.
What if I can't find stock of L6393D?
You can fill out our help required form which you can use to request a quote for L6393D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.