Status: | Active |
---|---|
Series: | L6390 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,444
in stock
|
Buy Now | |
element14
from US$1.16
|
1,381
in stock
|
Buy Now | |
Farnell
from US$1.09
|
1,381
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
651
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
52,200
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 290 mA source, 430 mA sink |
Switching times 75/35 nsec rise/fall with 1 nF load |
3.3 V, 5 V TTL/CMOS inputs with hysteresis |
Integrated bootstrap diode |
Operational amplifier for advanced current sensing |
Comparator for fast fault protection |
Smart shutdown function |
Adjustable deadtime |
Interlocking function |
Compact and simplified layout |
Bill of material reduction |
Product Specifications |
---|
DS5745 High voltage high/low-side driver |
Application Notes |
---|
AN4070 250 W grid connected microinverter |
AN2738 L6390 half-bridge gate driver |
AN4076 Two or three shunt resistor based current sensing circuit design in 3-phase inverters |
Design Notes & Tips |
---|
DN0006 A high power stepper motor driver |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, IGBT, 600V, 0.43A, 16SO | element14 |
IC: driver | Transfer Multisort Elektronik |
L6390D Series 20 V 290 mA SMT High Voltage High/Low Side Driver - SO-16 | Future Electronics |
MOSFET DRVR 0.54V 0.43A 1-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 16-Pin SO Tube | Avnet Silica |
600V High/Low-Side Driver SOIC16 | RS |
Where can I find additional details, specifications and documents for a L6390D?
Additional datasheets, footprints and schematics for L6390D are listed on our Part Details page. You can also find images and similar parts to L6390D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6390D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6390D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6390D fall under?
The L6390D is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6390D when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6390D you can contact the distributor directly for product support, shipping queries etc.
Is the L6390D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6390D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for L6390D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6390D often in real-time on the comparison pages.
What if I can't find stock of L6390D?
You can fill out our help required form which you can use to request a quote for L6390D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.