Status: | Active |
---|---|
Series: | L6388E |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.66
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
549
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,700
in stock
|
Buy Now | |
Avnet Silica
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.85
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 70/40 nsec rise/fall with 1 nF load |
3.3 V, 5 V, 15 V CMOS/TTL input comparators with hysteresis and pull-down |
Internal bootstrap diode |
Outputs in phase with inputs |
Deadtime and interlocking function |
Product Specifications |
---|
DS5523 High voltage high and low-side driver |
Application Notes |
---|
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
L6388 Series Dual 400 mA 125 O High Voltage High and Low Side Driver - SOIC-8 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SO N Tube | EBV Elektronik |
High and Low Side Driver, L6388ED | RS |
DRIVER, MOSFET, IGBT, 600V, 0.65A, 8SOIC | Farnell |
Motion Control & Automation |Stmicroelectronics L6388ED | Newark Electronics |
Where can I find additional details, specifications and documents for a L6388ED?
Additional datasheets, footprints and schematics for L6388ED are listed on our Part Details page. You can also find images and similar parts to L6388ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6388ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6388ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6388ED fall under?
The L6388ED is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6388ED when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6388ED you can contact the distributor directly for product support, shipping queries etc.
Is the L6388ED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6388ED have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for L6388ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6388ED often in real-time on the comparison pages.
What if I can't find stock of L6388ED?
You can fill out our help required form which you can use to request a quote for L6388ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.