Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Power Load Switch Type | High Side |
---|---|
Input Voltage | 24V |
Current Limit | 1.1A |
On State Resistance | - |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Intelligent Power Switch 0.5A | RS |
IC: power switch | Transfer Multisort Elektronik |
L6375S Series 35 V 0.5 A High-Side Driver Intelligent Power Switch - SOIC-8 | Future Electronics |
Power Switch Hi Side 0.5A 8-Pin SO N Tube | Avnet America |
POWER LOAD SWITCH, 24V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a L6375S?
Additional datasheets, footprints and schematics for L6375S are listed on our Part Details page. You can also find images and similar parts to L6375S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6375S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6375S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6375S fall under?
The L6375S is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6375S when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6375S you can contact the distributor directly for product support, shipping queries etc.
Is the L6375S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6375S have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for L6375S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6375S often in real-time on the comparison pages.
What if I can't find stock of L6375S?
You can fill out our help required form which you can use to request a quote for L6375S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.