Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Single High Side |
---|---|
Input Voltage | 24V |
Current Limit | - |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | QFN |
No. of Pins | 48Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC: power switch | Transfer Multisort Elektronik |
Smart Power Switch, 35V, 2.5A, 48Qfn | Newark Electronics |
SMART POWER SWITCH, 35V, 2.5A, 48QFN | element14 |
Where can I find additional details, specifications and documents for a L6370Q?
Additional datasheets, footprints and schematics for L6370Q are listed on our Part Details page. You can also find images and similar parts to L6370Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6370Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6370Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6370Q fall under?
The L6370Q is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6370Q when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6370Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6370Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6370Q have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for L6370Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6370Q often in real-time on the comparison pages.
What if I can't find stock of L6370Q?
You can fill out our help required form which you can use to request a quote for L6370Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.